Air Compressors Direct BelAire 10-HP Two-Stage Elite Series Air Compressor Model 5312VE

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control & Stainless Steel Valves •Saves time and energy and extends the life of the compressor Elite Series Features Auto Tank Drain & Low Oil Switch •Protects your investment for hours of reliable operation Belt Guard Aftercooler •Keeps your pump running cooler and longer 3/4" Air Outlet 2 Year Full Warranty
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control & Stainless Steel Valves •Saves time and energy and extends the life of the compressor Elite Series Features Auto Tank Drain & Low Oil Switch •Protects your investment for hours of reliable operation Belt Guard Aftercooler •Keeps your pump running cooler and longer 3/4" Air Outlet 2 Year Full Warranty

Suppliers

Company
Product
Description
Supplier Links
BelAire 10-HP Two-Stage Elite Series Air Compressor - Model 5312VE - Air Compressors Direct
Bolingbrook, IL, USA
BelAire 10-HP Two-Stage Elite Series Air Compressor
Model 5312VE
BelAire 10-HP Two-Stage Elite Series Air Compressor Model 5312VE
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control & Stainless Steel Valves •Saves time and energy and extends the life of the compressor Elite Series Features Auto Tank Drain & Low Oil Switch •Protects your investment for hours of reliable operation Belt Guard Aftercooler •Keeps your pump running cooler and longer 3/4" Air Outlet 2 Year Full Warranty
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

208-230 V

3-Phase

CFM

35

CFM @ 175 PSI

Two-Stage Solid Cast Iron Pump
•Designed for superior quality & extends the life of the pump
Compact Design
•Ideal for work environments where space is a premium
10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included
•Saves $$$, No need to purchase additional starter
120-Gallon ASME Certified Vertical Air Tank
•100% factory tested at full pressure
High Flow Belt Guard
•Fully enclosed design provides added safety
Oil Level Sight Glass
•Easily check the oil level at any time
Start-Stop Pressure Switch Control & Stainless Steel Valves
•Saves time and energy and extends the life of the compressor
Elite Series Features Auto Tank Drain & Low Oil Switch
•Protects your investment for hours of reliable operation
Belt Guard Aftercooler
•Keeps your pump running cooler and longer
3/4" Air Outlet
2 Year Full Warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 5312VE
Product Name BelAire 10-HP Two-Stage Elite Series Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M58U - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 210 SCFM (357 m³/hr)
Discharge / Operating Pressure 100 to 145 psi (70.38 to 102 m H2O)
View Details