Air Compressors Direct Speedway 8-In-1 Power Station Model 51563

Description
Power When You Need It •Inflate, jump start, USB & 12V recharge, & light the night 12V Rechargeable Battery •Recharge from a vehicle or at home-great for roadside emergencies •Pull cranking power generator recharges the unit 5V DC Standard USB "A" Connector •Powers hundreds of mobile devices during outage or emergency Versatile And Handy •Keep in your car for topping off tires, jump starts & work light •Great for inflating rafts, sports balls, bicycle tires, etc. Built-In Inverter •Safely powers AC output of 110/120 volts, 60 Hz, max 150 watts Cooling Fan & Thermal Overload Protection •Unit runs cooler & lasts longer 12 Volt Power •Delivers 8 Amps max to meet any charging need Compact Design •Fits in all vehicles for safety and convenience
Description
Power When You Need It •Inflate, jump start, USB & 12V recharge, & light the night 12V Rechargeable Battery •Recharge from a vehicle or at home-great for roadside emergencies •Pull cranking power generator recharges the unit 5V DC Standard USB "A" Connector •Powers hundreds of mobile devices during outage or emergency Versatile And Handy •Keep in your car for topping off tires, jump starts & work light •Great for inflating rafts, sports balls, bicycle tires, etc. Built-In Inverter •Safely powers AC output of 110/120 volts, 60 Hz, max 150 watts Cooling Fan & Thermal Overload Protection •Unit runs cooler & lasts longer 12 Volt Power •Delivers 8 Amps max to meet any charging need Compact Design •Fits in all vehicles for safety and convenience

Suppliers

Company
Product
Description
Supplier Links
Speedway 8-In-1 Power Station - Model 51563 - Air Compressors Direct
Bolingbrook, IL, USA
Speedway 8-In-1 Power Station
Model 51563
Speedway 8-In-1 Power Station Model 51563
Power When You Need It •Inflate, jump start, USB & 12V recharge, & light the night 12V Rechargeable Battery •Recharge from a vehicle or at home-great for roadside emergencies •Pull cranking power generator recharges the unit 5V DC Standard USB "A" Connector •Powers hundreds of mobile devices during outage or emergency Versatile And Handy •Keep in your car for topping off tires, jump starts & work light •Great for inflating rafts, sports balls, bicycle tires, etc. Built-In Inverter •Safely powers AC output of 110/120 volts, 60 Hz, max 150 watts Cooling Fan & Thermal Overload Protection •Unit runs cooler & lasts longer 12 Volt Power •Delivers 8 Amps max to meet any charging need Compact Design •Fits in all vehicles for safety and convenience

Power When You Need It
•Inflate, jump start, USB & 12V recharge, & light the night
12V Rechargeable Battery
•Recharge from a vehicle or at home-great for roadside emergencies
•Pull cranking power generator recharges the unit
5V DC Standard USB "A" Connector
•Powers hundreds of mobile devices during outage or emergency
Versatile And Handy
•Keep in your car for topping off tires, jump starts & work light
•Great for inflating rafts, sports balls, bicycle tires, etc.
Built-In Inverter
•Safely powers AC output of 110/120 volts, 60 Hz, max 150 watts
Cooling Fan & Thermal Overload Protection
•Unit runs cooler & lasts longer
12 Volt Power
•Delivers 8 Amps max to meet any charging need
Compact Design
•Fits in all vehicles for safety and convenience

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 51563
Product Name Speedway 8-In-1 Power Station
Power Source DC; AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M58U - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 210 SCFM (357 m³/hr)
Discharge / Operating Pressure 100 to 145 psi (70.38 to 102 m H2O)
View Details