Air Compressors Direct VIAIR 12-Volt 450C Air Compressor Kit Model 45040

Description
Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric motor w/ sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve •Eliminates restart pressure on head and piston Thermal Overload Protection •Prevents compressor damage in the event of overheating Added Features •1-1/2' Stainless steel braided leader hose w/ 1/4" male fitting •Heavy-duty mounting feet & reinforced vibration isolators Includes Mounting Hardware
Description
Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric motor w/ sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve •Eliminates restart pressure on head and piston Thermal Overload Protection •Prevents compressor damage in the event of overheating Added Features •1-1/2' Stainless steel braided leader hose w/ 1/4" male fitting •Heavy-duty mounting feet & reinforced vibration isolators Includes Mounting Hardware

Suppliers

Company
Product
Description
Supplier Links
VIAIR 12-Volt 450C Air Compressor Kit - Model 45040 - Air Compressors Direct
Bolingbrook, IL, USA
VIAIR 12-Volt 450C Air Compressor Kit
Model 45040
VIAIR 12-Volt 450C Air Compressor Kit Model 45040
Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric motor w/ sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve •Eliminates restart pressure on head and piston Thermal Overload Protection •Prevents compressor damage in the event of overheating Added Features •1-1/2' Stainless steel braided leader hose w/ 1/4" male fitting •Heavy-duty mounting feet & reinforced vibration isolators Includes Mounting Hardware
Tank Size

Gallons

Power

.97

CFM @ 90 PSI

Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller
•Not equipped w/ ON/OFF switch or pressure sensitive shutoff
•Use of a pressure switch & relay recommended & required
Built For Years Of Reliable Service
•Gearless, direct-drive 12V electric motor w/ sealed housing
•Oil-less design
High-Quality Components
•Anodized piston cylinder & PTFE piston ring
•Precision, high-speed, durable bearings
Efficient, Over-sized Heat Sink Head Assembly
•Provides increased heat dissipation, duty cycle & performance
High Performance Check Valve
•Eliminates restart pressure on head and piston
Thermal Overload Protection
•Prevents compressor damage in the event of overheating
Added Features
•1-1/2' Stainless steel braided leader hose w/ 1/4" male fitting
•Heavy-duty mounting feet & reinforced vibration isolators
Includes Mounting Hardware

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 45040
Product Name VIAIR 12-Volt 450C Air Compressor Kit
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M118 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 405 SCFM (688 m³/hr)
View Details