Air Compressors Direct Slime 2X Twin Cylinder Heavy Duty Tire Inflator Model 40026

Description
Fast & Powerful •Inflates standard car tire in just 2 minutes (0-35psi,P195/65-15) Twin Cylinders For Maximum Power •12 volt inflator plugs into your vehicle's accessory outlet •Can also direct connect to your battery Twist Connect Hose Fitting •More secure than clip-on type connectors Internal Thermal Breaker •Prevents unit from overheating Built-In Pressure Gauge •Dial gauge features shock-resistant housing Bright LED Light •Lets you see what you're doing, and lets others see you Aluminum Locking Handle •Sturdy and convenient Accessory Adaptors Included •Easy inflation of balls, rafts, toys & other inflatables 30 Foot Total Reach •22 feet of coiled air hose with an in-line dial gauge •8 feet of power cord reaches from anywhere in your vehicle
Description
Fast & Powerful •Inflates standard car tire in just 2 minutes (0-35psi,P195/65-15) Twin Cylinders For Maximum Power •12 volt inflator plugs into your vehicle's accessory outlet •Can also direct connect to your battery Twist Connect Hose Fitting •More secure than clip-on type connectors Internal Thermal Breaker •Prevents unit from overheating Built-In Pressure Gauge •Dial gauge features shock-resistant housing Bright LED Light •Lets you see what you're doing, and lets others see you Aluminum Locking Handle •Sturdy and convenient Accessory Adaptors Included •Easy inflation of balls, rafts, toys & other inflatables 30 Foot Total Reach •22 feet of coiled air hose with an in-line dial gauge •8 feet of power cord reaches from anywhere in your vehicle

Suppliers

Company
Product
Description
Supplier Links
Slime 2X Twin Cylinder Heavy Duty Tire Inflator - Model 40026 - Air Compressors Direct
Bolingbrook, IL, USA
Slime 2X Twin Cylinder Heavy Duty Tire Inflator
Model 40026
Slime 2X Twin Cylinder Heavy Duty Tire Inflator Model 40026
Fast & Powerful •Inflates standard car tire in just 2 minutes (0-35psi,P195/65-15) Twin Cylinders For Maximum Power •12 volt inflator plugs into your vehicle's accessory outlet •Can also direct connect to your battery Twist Connect Hose Fitting •More secure than clip-on type connectors Internal Thermal Breaker •Prevents unit from overheating Built-In Pressure Gauge •Dial gauge features shock-resistant housing Bright LED Light •Lets you see what you're doing, and lets others see you Aluminum Locking Handle •Sturdy and convenient Accessory Adaptors Included •Easy inflation of balls, rafts, toys & other inflatables 30 Foot Total Reach •22 feet of coiled air hose with an in-line dial gauge •8 feet of power cord reaches from anywhere in your vehicle

Fast & Powerful
•Inflates standard car tire in just 2 minutes (0-35psi,P195/65-15)
Twin Cylinders For Maximum Power
•12 volt inflator plugs into your vehicle's accessory outlet
•Can also direct connect to your battery
Twist Connect Hose Fitting
•More secure than clip-on type connectors
Internal Thermal Breaker
•Prevents unit from overheating
Built-In Pressure Gauge
•Dial gauge features shock-resistant housing
Bright LED Light
•Lets you see what you're doing, and lets others see you
Aluminum Locking Handle
•Sturdy and convenient
Accessory Adaptors Included
•Easy inflation of balls, rafts, toys & other inflatables
30 Foot Total Reach
•22 feet of coiled air hose with an in-line dial gauge
•8 feet of power cord reaches from anywhere in your vehicle

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 40026
Product Name Slime 2X Twin Cylinder Heavy Duty Tire Inflator
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details