Air Compressors Direct Slime 120-Volt Inflator Model 40025

Description
A Must-Have For Your Garage •120 Volt power plugs into any household outlet •Grounded plug for added safety Handy And Convenient 125 PSI Inflator •Top off tires, inflate sports balls, blow up pool toys Built-In Storage •Separate compartments for air hose & power cord Built-In Tire Pressure Gauge •Displays PSI and kPa On-Off Switch •Air pressure at the touch of a switch Clip-On Air Hose •2.6 feet long to easily reach around your car 10 Foot Power Cord •Plenty of working room around your electric outlet
Description
A Must-Have For Your Garage •120 Volt power plugs into any household outlet •Grounded plug for added safety Handy And Convenient 125 PSI Inflator •Top off tires, inflate sports balls, blow up pool toys Built-In Storage •Separate compartments for air hose & power cord Built-In Tire Pressure Gauge •Displays PSI and kPa On-Off Switch •Air pressure at the touch of a switch Clip-On Air Hose •2.6 feet long to easily reach around your car 10 Foot Power Cord •Plenty of working room around your electric outlet

Suppliers

Company
Product
Description
Supplier Links
Slime 120-Volt Inflator - Model 40025 - Air Compressors Direct
Bolingbrook, IL, USA
Slime 120-Volt Inflator
Model 40025
Slime 120-Volt Inflator Model 40025
A Must-Have For Your Garage •120 Volt power plugs into any household outlet •Grounded plug for added safety Handy And Convenient 125 PSI Inflator •Top off tires, inflate sports balls, blow up pool toys Built-In Storage •Separate compartments for air hose & power cord Built-In Tire Pressure Gauge •Displays PSI and kPa On-Off Switch •Air pressure at the touch of a switch Clip-On Air Hose •2.6 feet long to easily reach around your car 10 Foot Power Cord •Plenty of working room around your electric outlet

A Must-Have For Your Garage
•120 Volt power plugs into any household outlet
•Grounded plug for added safety
Handy And Convenient 125 PSI Inflator
•Top off tires, inflate sports balls, blow up pool toys
Built-In Storage
•Separate compartments for air hose & power cord
Built-In Tire Pressure Gauge
•Displays PSI and kPa
On-Off Switch
•Air pressure at the touch of a switch
Clip-On Air Hose
•2.6 feet long to easily reach around your car
10 Foot Power Cord
•Plenty of working room around your electric outlet

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 40025
Product Name Slime 120-Volt Inflator
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ801A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details