Air Compressors Direct Ingersoll Rand 1" Air Compressor Installation Kit Model 38335394

Description
Ready to Go •All the necessary parts to properly install your compressor Kit Includes •1 - 1" x 3' braided hose •2 - 4 - 1/2" x 4" foundation bolts1" JIC to NPT male adapter •4 - 1/2" x 4" foundation bolts •1 - Instruction sheet Extend Your Warranty •Extends your current tank warranty by 4 years* •*Kit must be purchased with IR Air Compressor for offer to apply Compatibility •For all Ingersoll Rand 2000 series electric units •Fits most other air compressors with 1" NPT outlet
Description
Ready to Go •All the necessary parts to properly install your compressor Kit Includes •1 - 1" x 3' braided hose •2 - 4 - 1/2" x 4" foundation bolts1" JIC to NPT male adapter •4 - 1/2" x 4" foundation bolts •1 - Instruction sheet Extend Your Warranty •Extends your current tank warranty by 4 years* •*Kit must be purchased with IR Air Compressor for offer to apply Compatibility •For all Ingersoll Rand 2000 series electric units •Fits most other air compressors with 1" NPT outlet

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 1
Bolingbrook, IL, USA
Ingersoll Rand 1" Air Compressor Installation Kit
Model 38335394
Ingersoll Rand 1" Air Compressor Installation Kit Model 38335394
Ready to Go •All the necessary parts to properly install your compressor Kit Includes •1 - 1" x 3' braided hose •2 - 4 - 1/2" x 4" foundation bolts1" JIC to NPT male adapter •4 - 1/2" x 4" foundation bolts •1 - Instruction sheet Extend Your Warranty •Extends your current tank warranty by 4 years* •*Kit must be purchased with IR Air Compressor for offer to apply Compatibility •For all Ingersoll Rand 2000 series electric units •Fits most other air compressors with 1" NPT outlet

Ready to Go
•All the necessary parts to properly install your compressor
Kit Includes
•1 - 1" x 3' braided hose
•2 - 4 - 1/2" x 4" foundation bolts1" JIC to NPT male adapter
•4 - 1/2" x 4" foundation bolts
•1 - Instruction sheet
Extend Your Warranty
•Extends your current tank warranty by 4 years*
•*Kit must be purchased with IR Air Compressor for offer to apply
Compatibility
•For all Ingersoll Rand 2000 series electric units
•Fits most other air compressors with 1" NPT outlet

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 38335394
Product Name Ingersoll Rand 1" Air Compressor Installation Kit
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details