Air Compressors Direct BelAire 7.5-HP 80-Gallon Two-Stage Air Compressor Model 338VL

Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 3-Phase CFM 22 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 7.5-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty
Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 3-Phase CFM 22 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 7.5-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty

Suppliers

Company
Product
Description
Supplier Links
BelAire 7.5-HP 80-Gallon Two-Stage Air Compressor - Model 338VL - Air Compressors Direct
Bolingbrook, IL, USA
BelAire 7.5-HP 80-Gallon Two-Stage Air Compressor
Model 338VL
BelAire 7.5-HP 80-Gallon Two-Stage Air Compressor Model 338VL
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 3-Phase CFM 22 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 7.5-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty
Horse Power

7.5

Horse Power

Tank Size

80

Gallons

Voltage

208-230 V

3-Phase

CFM

22

CFM @ 175 PSI

Two-Stage Solid Cast Iron Pump
•Designed for superior quality & extends the life of the pump
Compact Design
•Ideal for work environments where space is a premium
7.5-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included
•Saves $$$, No need to purchase additional starter
80-Gallon ASME Certified Vertical Air Tank
•100% factory tested at full pressure
High Flow Belt Guard
•Fully enclosed design provides added safety
Oil Level Sight Glass
•Easily check the oil level at any time
Start-Stop Pressure Switch Control
•Saves time and energy
Stainless Steel Valves
•Extends the life of the compressor
3/4" Outlet
2 Year Full Warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 338VL
Product Name BelAire 7.5-HP 80-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details