Air Compressors Direct Ingersoll Rand 2475F12.5G Kohler Gas Compressor Start Up Kit Model 32305872

Description
Compatibility •Designed for use with Ingersoll Rand 2475F12.5G Kohler gas units Extend Your Warranty •Extends your current pump warranty by 1 year* •*Kit must be purchased with IR Air Compressor for offer to apply Peace of Mind •Kit includes all the parts needed to maintain your compressor for All-Select® Lubricant •A synthetic, all-temperature blend designed oil •Increases efficiency, reduce wear, and prevent carbon build-up Kit Includes •All-Season Select® lubricant •Replacement filter elements •Engine oil •Replacement engine air filters
Description
Compatibility •Designed for use with Ingersoll Rand 2475F12.5G Kohler gas units Extend Your Warranty •Extends your current pump warranty by 1 year* •*Kit must be purchased with IR Air Compressor for offer to apply Peace of Mind •Kit includes all the parts needed to maintain your compressor for All-Select® Lubricant •A synthetic, all-temperature blend designed oil •Increases efficiency, reduce wear, and prevent carbon build-up Kit Includes •All-Season Select® lubricant •Replacement filter elements •Engine oil •Replacement engine air filters

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 2475F12.5G Kohler Gas Compressor Start Up Kit - Model 32305872 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 2475F12.5G Kohler Gas Compressor Start Up Kit
Model 32305872
Ingersoll Rand 2475F12.5G Kohler Gas Compressor Start Up Kit Model 32305872
Compatibility •Designed for use with Ingersoll Rand 2475F12.5G Kohler gas units Extend Your Warranty •Extends your current pump warranty by 1 year* •*Kit must be purchased with IR Air Compressor for offer to apply Peace of Mind •Kit includes all the parts needed to maintain your compressor for All-Select® Lubricant •A synthetic, all-temperature blend designed oil •Increases efficiency, reduce wear, and prevent carbon build-up Kit Includes •All-Season Select® lubricant •Replacement filter elements •Engine oil •Replacement engine air filters

Compatibility
•Designed for use with Ingersoll Rand 2475F12.5G Kohler gas units
Extend Your Warranty
•Extends your current pump warranty by 1 year*
•*Kit must be purchased with IR Air Compressor for offer to apply
Peace of Mind
•Kit includes all the parts needed to maintain your compressor for
All-Select® Lubricant
•A synthetic, all-temperature blend designed oil
•Increases efficiency, reduce wear, and prevent carbon build-up
Kit Includes
•All-Season Select® lubricant
•Replacement filter elements
•Engine oil
•Replacement engine air filters

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 32305872
Product Name Ingersoll Rand 2475F12.5G Kohler Gas Compressor Start Up Kit
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details