Air Compressors Direct Quincy 7.5-HP 80-Gallon Two-Stage Air Compressor Model 271CS80VCB

Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Heavy Duty Industrial •50,000 or more hour pump life •Splash lubricated, cast-iron pump for dependability •1725rpm industrial motor to continuously run your business •Extra capacity oil reserve High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge and receiver tank for safety American Pride •Proudly built in the U.S.A. Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year
Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Heavy Duty Industrial •50,000 or more hour pump life •Splash lubricated, cast-iron pump for dependability •1725rpm industrial motor to continuously run your business •Extra capacity oil reserve High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge and receiver tank for safety American Pride •Proudly built in the U.S.A. Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year

Suppliers

Company
Product
Description
Supplier Links
Quincy 7.5-HP 80-Gallon Two-Stage Air Compressor - Model 271CS80VCB - Air Compressors Direct
Bolingbrook, IL, USA
Quincy 7.5-HP 80-Gallon Two-Stage Air Compressor
Model 271CS80VCB
Quincy 7.5-HP 80-Gallon Two-Stage Air Compressor Model 271CS80VCB
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Heavy Duty Industrial •50,000 or more hour pump life •Splash lubricated, cast-iron pump for dependability •1725rpm industrial motor to continuously run your business •Extra capacity oil reserve High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge and receiver tank for safety American Pride •Proudly built in the U.S.A. Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year
Horse Power

7.5

Horse Power

Tank Size

80

Gallons

Voltage

230 V

1-Phase

CFM

23

CFM @ 175 PSI

Heavy Duty Industrial
•50,000 or more hour pump life
•Splash lubricated, cast-iron pump for dependability
•1725rpm industrial motor to continuously run your business
•Extra capacity oil reserve
High-Efficiency Finned Intercooler
•Reduces air temperature for maximum performance
2-Piece Connection Rods
•Less moving parts increases reliability
ASME Coded
•Pressure relief valve, discharge and receiver tank for safety
American Pride
•Proudly built in the U.S.A.
Generous Factory Warranty
•2 year factory warranty is standard
True Blue 5 Year Warranty Available From Quincy
•Must register the unit with Quincy
•Must purchase a Quincy Maintenance Kit every year

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 271CS80VCB
Product Name Quincy 7.5-HP 80-Gallon Two-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details