Air Compressors Direct Quincy 7.5-HP 80-Gallon Two-Stage QT Xtreme Air Compressor Model 271CS80HCBX

Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 64 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use •5 year warranty on the pump, 2 on the whole package Reduced Operating Costs •Lower maintenance cost than a rotary screw compressor •Factory filled with QuinCip® D synthetic lubricant Baldor Electric ODP 230 Volt, 23 Amp Motor •Famous for durability and reliability •Includes overload protection for maximum motor life Axial Flow Fan •Maximum cooling prolongs pump life Air Cooled Aftercooler •Keeps moisture out of your hoses and tools Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase a Quincy Maintenance Kit each year
Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 64 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use •5 year warranty on the pump, 2 on the whole package Reduced Operating Costs •Lower maintenance cost than a rotary screw compressor •Factory filled with QuinCip® D synthetic lubricant Baldor Electric ODP 230 Volt, 23 Amp Motor •Famous for durability and reliability •Includes overload protection for maximum motor life Axial Flow Fan •Maximum cooling prolongs pump life Air Cooled Aftercooler •Keeps moisture out of your hoses and tools Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase a Quincy Maintenance Kit each year

Suppliers

Company
Product
Description
Supplier Links
Quincy 7.5-HP 80-Gallon Two-Stage QT Xtreme Air Compressor - Model 271CS80HCBX - Air Compressors Direct
Bolingbrook, IL, USA
Quincy 7.5-HP 80-Gallon Two-Stage QT Xtreme Air Compressor
Model 271CS80HCBX
Quincy 7.5-HP 80-Gallon Two-Stage QT Xtreme Air Compressor Model 271CS80HCBX
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 64 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use •5 year warranty on the pump, 2 on the whole package Reduced Operating Costs •Lower maintenance cost than a rotary screw compressor •Factory filled with QuinCip® D synthetic lubricant Baldor Electric ODP 230 Volt, 23 Amp Motor •Famous for durability and reliability •Includes overload protection for maximum motor life Axial Flow Fan •Maximum cooling prolongs pump life Air Cooled Aftercooler •Keeps moisture out of your hoses and tools Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase a Quincy Maintenance Kit each year
Horse Power

7.5

Horse Power

Tank Size

80

Gallons

Voltage

230 V

1-Phase

CFM

23

CFM @ 175 PSI

Sound Attenuating Canopy
•Low noise operation at 64 dBA
•Removable front and back panels for easy service
Quincy Legendary Cast-Iron Reciprocating Compressor
•Rated for over 50,000 hours of use
•5 year warranty on the pump, 2 on the whole package
Reduced Operating Costs
•Lower maintenance cost than a rotary screw compressor
•Factory filled with QuinCip® D synthetic lubricant
Baldor Electric ODP 230 Volt, 23 Amp Motor
•Famous for durability and reliability
•Includes overload protection for maximum motor life
Axial Flow Fan
•Maximum cooling prolongs pump life
Air Cooled Aftercooler
•Keeps moisture out of your hoses and tools
Generous Factory Warranty
•2 year factory warranty is standard
True Blue 5 Year Warranty Available From Quincy
•Must register unit & purchase a Quincy Maintenance Kit each year

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 271CS80HCBX
Product Name Quincy 7.5-HP 80-Gallon Two-Stage QT Xtreme Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFB2000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 20 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details