Air Compressors Direct Quincy Max 7.5-HP 80-Gallon Two-Stage Air Compressor Model 271C80VCBM

Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Heavy Duty Industrial •50,000 hour -or more- pump life; 5 year pump warranty •Splash lubricated, cast-iron pump for dependability •1725 rpm industrial motor to continuously run your business •Extra capacity oil reserve & low oil protection High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance Magnetic Starter •Provides thermal overload protection for the motor 2-Piece Connection Rods •Fewer moving parts increases reliability ASME Certified; Proudly Built In The USA •Pressure relief valve, discharge and receiver tank for safety Automatic Tank Drain & Air-Cooled Aftercooler •Less maintenance and prolongs tank life •Allows use with a refrigerated air dryer (sold separately) Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase a Quincy Maintenance Kit each year
Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Heavy Duty Industrial •50,000 hour -or more- pump life; 5 year pump warranty •Splash lubricated, cast-iron pump for dependability •1725 rpm industrial motor to continuously run your business •Extra capacity oil reserve & low oil protection High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance Magnetic Starter •Provides thermal overload protection for the motor 2-Piece Connection Rods •Fewer moving parts increases reliability ASME Certified; Proudly Built In The USA •Pressure relief valve, discharge and receiver tank for safety Automatic Tank Drain & Air-Cooled Aftercooler •Less maintenance and prolongs tank life •Allows use with a refrigerated air dryer (sold separately) Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase a Quincy Maintenance Kit each year

Suppliers

Company
Product
Description
Supplier Links
Quincy Max 7.5-HP 80-Gallon Two-Stage Air Compressor - Model 271C80VCBM - Air Compressors Direct
Bolingbrook, IL, USA
Quincy Max 7.5-HP 80-Gallon Two-Stage Air Compressor
Model 271C80VCBM
Quincy Max 7.5-HP 80-Gallon Two-Stage Air Compressor Model 271C80VCBM
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Heavy Duty Industrial •50,000 hour -or more- pump life; 5 year pump warranty •Splash lubricated, cast-iron pump for dependability •1725 rpm industrial motor to continuously run your business •Extra capacity oil reserve & low oil protection High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance Magnetic Starter •Provides thermal overload protection for the motor 2-Piece Connection Rods •Fewer moving parts increases reliability ASME Certified; Proudly Built In The USA •Pressure relief valve, discharge and receiver tank for safety Automatic Tank Drain & Air-Cooled Aftercooler •Less maintenance and prolongs tank life •Allows use with a refrigerated air dryer (sold separately) Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase a Quincy Maintenance Kit each year
Horse Power

7.5

Horse Power

Tank Size

80

Gallons

Voltage

230 V

1-Phase

CFM

23

CFM @ 175 PSI

Heavy Duty Industrial
•50,000 hour -or more- pump life; 5 year pump warranty
•Splash lubricated, cast-iron pump for dependability
•1725 rpm industrial motor to continuously run your business
•Extra capacity oil reserve & low oil protection
High-Efficiency Finned Intercooler
•Reduces air temperature for maximum performance
Magnetic Starter
•Provides thermal overload protection for the motor
2-Piece Connection Rods
•Fewer moving parts increases reliability
ASME Certified; Proudly Built In The USA
•Pressure relief valve, discharge and receiver tank for safety
Automatic Tank Drain & Air-Cooled Aftercooler
•Less maintenance and prolongs tank life
•Allows use with a refrigerated air dryer (sold separately)
Generous Factory Warranty
•2 year factory warranty is standard
True Blue 5 Year Warranty Available From Quincy
•Must register unit & purchase a Quincy Maintenance Kit each year

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 271C80VCBM
Product Name Quincy Max 7.5-HP 80-Gallon Two-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFB2000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 20 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details