Air Compressors Direct Ingersoll Rand 10-HP 120-Gallon Two-Stage Air Compressor Model 2545K10V-230

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 35 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability Air Cooled Intercooler •Reduces compressed air temperature and condensation V-Block Deep Finned Cylinders •Provides 360 degrees cooling for lower operating temperature OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment Built To Order •Please allow four to six weeks for delivery
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 35 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability Air Cooled Intercooler •Reduces compressed air temperature and condensation V-Block Deep Finned Cylinders •Provides 360 degrees cooling for lower operating temperature OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment Built To Order •Please allow four to six weeks for delivery

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 10-HP 120-Gallon Two-Stage Air Compressor - Model 2545K10V-230 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 10-HP 120-Gallon Two-Stage Air Compressor
Model 2545K10V-230
Ingersoll Rand 10-HP 120-Gallon Two-Stage Air Compressor Model 2545K10V-230
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 35 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability Air Cooled Intercooler •Reduces compressed air temperature and condensation V-Block Deep Finned Cylinders •Provides 360 degrees cooling for lower operating temperature OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment Built To Order •Please allow four to six weeks for delivery
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

230 V

3-Phase

CFM

35

CFM @ 175 PSI

Continuous-Duty Operation
•100% cast-iron cylinders and pump
•Oversized cast-iron balanced belt wheel
•Oversized industrial-grade bearings
High Efficiency Parts
•High-efficiency stainless steel valves
•High-efficiency intercooler
•High-efficiency inlet air filters with sound attenuation baffles
2-Piece Connection Rods
•Less moving parts increases reliability
Air Cooled Intercooler
•Reduces compressed air temperature and condensation
V-Block Deep Finned Cylinders
•Provides 360 degrees cooling for lower operating temperature
OSHA Compliant
•Fully enclosed flywheel, belt and motor sheave
Fully Tested
•All units are prewired and thoroughly tested prior to shipment
Built To Order
•Please allow four to six weeks for delivery

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2545K10V-230
Product Name Ingersoll Rand 10-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details