Air Compressors Direct Ingersoll Rand 7.5-HP 80-Gallon Two-Stage Air Compressor Model 2475N7.5

Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 24 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 24 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 7.5-HP 80-Gallon Two-Stage Air Compressor - Model 2475N7.5 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 7.5-HP 80-Gallon Two-Stage Air Compressor
Model 2475N7.5
Ingersoll Rand 7.5-HP 80-Gallon Two-Stage Air Compressor Model 2475N7.5
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 24 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Horse Power

7.5

Horse Power

Tank Size

80

Gallons

Voltage

230 V

1-Phase

CFM

24

CFM @ 175 PSI

Continuous-Duty Operation
•100% cast-iron cylinders and pump
•Oversized cast-iron balanced belt wheel
•Oversized industrial-grade bearings
High Efficiency Parts
•High-efficiency stainless steel valves
•High-efficiency intercooler
•High-efficiency inlet air filters with sound attenuation baffles
2-Piece Connection Rods
•Less moving parts increases reliability
High-Efficiency Intercooler
•Lowers compressed air temperature and reduces condensation
OSHA Compliant
•Fully enclosed flywheel, belt and motor sheave
Fully Tested
•All units are prewired and thoroughly tested prior to shipment
American Pride
•Proudly built in the U.S.A.

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2475N7.5
Product Name Ingersoll Rand 7.5-HP 80-Gallon Two-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details