Air Compressors Direct Wagan Cordless Spotlight Inflator and Emergency Car Starter Model 2450

Description
Tank Size Air Inflators Power Inflators Quick Flow Inflator •Inflates a 16 inch tire in 5 to 10 minutes •Also inflates bike tires, sports equipment, & rafts •Maximum air pressure: 260 PSI Emergency In-Car Jumper Cable Included •Safely jump start your car without approaching strangers •12 volt cigarette lighter cable included Super Bright Adjustable 15 Watt Area Light •See what you're working on, and others see you •Includes 3 LED reading light Handy Features Include: •Pressure gauge meter •1 DC power source Recharge From Either AC Or DC Source •Recharges from 12 volt DV power in 8-10 hours •Recharges from AC power outlet in 25-27 hours for full charge •AC power adaptor included
Description
Tank Size Air Inflators Power Inflators Quick Flow Inflator •Inflates a 16 inch tire in 5 to 10 minutes •Also inflates bike tires, sports equipment, & rafts •Maximum air pressure: 260 PSI Emergency In-Car Jumper Cable Included •Safely jump start your car without approaching strangers •12 volt cigarette lighter cable included Super Bright Adjustable 15 Watt Area Light •See what you're working on, and others see you •Includes 3 LED reading light Handy Features Include: •Pressure gauge meter •1 DC power source Recharge From Either AC Or DC Source •Recharges from 12 volt DV power in 8-10 hours •Recharges from AC power outlet in 25-27 hours for full charge •AC power adaptor included

Suppliers

Company
Product
Description
Supplier Links
Wagan Cordless Spotlight Inflator and Emergency Car Starter - Model 2450 - Air Compressors Direct
Bolingbrook, IL, USA
Wagan Cordless Spotlight Inflator and Emergency Car Starter
Model 2450
Wagan Cordless Spotlight Inflator and Emergency Car Starter Model 2450
Tank Size Air Inflators Power Inflators Quick Flow Inflator •Inflates a 16 inch tire in 5 to 10 minutes •Also inflates bike tires, sports equipment, & rafts •Maximum air pressure: 260 PSI Emergency In-Car Jumper Cable Included •Safely jump start your car without approaching strangers •12 volt cigarette lighter cable included Super Bright Adjustable 15 Watt Area Light •See what you're working on, and others see you •Includes 3 LED reading light Handy Features Include: •Pressure gauge meter •1 DC power source Recharge From Either AC Or DC Source •Recharges from 12 volt DV power in 8-10 hours •Recharges from AC power outlet in 25-27 hours for full charge •AC power adaptor included
Tank Size

Air Inflators

Power

Inflators

Quick Flow Inflator
•Inflates a 16 inch tire in 5 to 10 minutes
•Also inflates bike tires, sports equipment, & rafts
•Maximum air pressure: 260 PSI
Emergency In-Car Jumper Cable Included
•Safely jump start your car without approaching strangers
•12 volt cigarette lighter cable included
Super Bright Adjustable 15 Watt Area Light
•See what you're working on, and others see you
•Includes 3 LED reading light
Handy Features Include:
•Pressure gauge meter
•1 DC power source
Recharge From Either AC Or DC Source
•Recharges from 12 volt DV power in 8-10 hours
•Recharges from AC power outlet in 25-27 hours for full charge
•AC power adaptor included

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2450
Product Name Wagan Cordless Spotlight Inflator and Emergency Car Starter
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details