Air Compressors Direct BelAire 5-HP 60-Gallon Two-Stage Air Compressor Model 216V

Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208-230 V 1-Phase CFM 14 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor (208-230V) •Saves $$$, No need to purchase additional starter 60-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 2 Year Full Warranty
Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208-230 V 1-Phase CFM 14 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor (208-230V) •Saves $$$, No need to purchase additional starter 60-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 2 Year Full Warranty

Suppliers

Company
Product
Description
Supplier Links
BelAire 5-HP 60-Gallon Two-Stage Air Compressor - Model 216V - Air Compressors Direct
Bolingbrook, IL, USA
BelAire 5-HP 60-Gallon Two-Stage Air Compressor
Model 216V
BelAire 5-HP 60-Gallon Two-Stage Air Compressor Model 216V
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208-230 V 1-Phase CFM 14 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor (208-230V) •Saves $$$, No need to purchase additional starter 60-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 2 Year Full Warranty
Horse Power

5

Horse Power

Tank Size

60

Gallons

Voltage

208-230 V

1-Phase

CFM

14

CFM @ 175 PSI

Two-Stage Solid Cast Iron Pump
•Designed for superior quality & extends the life of the pump
Compact Design
•Ideal for work environments where space is a premium
5-HP Single-Phase Motor (208-230V)
•Saves $$$, No need to purchase additional starter
60-Gallon ASME Certified Vertical Air Tank
•100% factory tested at full pressure
High Flow Belt Guard
•Fully enclosed design provides added safety
Oil Level Sight Glass
•Easily check the oil level at any time
Start-Stop Pressure Switch Control
•Saves time and energy
Stainless Steel Valves
•Extends the life of the compressor
2 Year Full Warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 216V
Product Name BelAire 5-HP 60-Gallon Two-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details