Air Compressors Direct Quincy 15-HP 120-Gallon Two-Stage QT Xtreme Air Compressor Model 2153DS12HCB46X

Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 51 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 69 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use •5 year warranty on the pump, 2 on the whole package •Must use Quincy maintenance kits to keep 5 year warranty Reduced Operating Costs •Lower maintenance cost than a rotary screw compressor •Factory filled with QuinCip® D synthetic lubricant Baldor Electric ODP 460 Volt, 3 Phase Motor •Famous for durability and reliability •Includes overload protection for maximum motor life Axial Flow Fan & Air Cooled Aftercooler •Maximum cooling prolongs pump life •Keeps moisture out of your hoses and tools Generous Factory Warranty •2 year factory warranty is standard •True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase Quincy Maintenance Kit every year
Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 51 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 69 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use •5 year warranty on the pump, 2 on the whole package •Must use Quincy maintenance kits to keep 5 year warranty Reduced Operating Costs •Lower maintenance cost than a rotary screw compressor •Factory filled with QuinCip® D synthetic lubricant Baldor Electric ODP 460 Volt, 3 Phase Motor •Famous for durability and reliability •Includes overload protection for maximum motor life Axial Flow Fan & Air Cooled Aftercooler •Maximum cooling prolongs pump life •Keeps moisture out of your hoses and tools Generous Factory Warranty •2 year factory warranty is standard •True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase Quincy Maintenance Kit every year

Suppliers

Company
Product
Description
Supplier Links
Quincy 15-HP 120-Gallon Two-Stage QT Xtreme Air Compressor - Model 2153DS12HCB46X - Air Compressors Direct
Bolingbrook, IL, USA
Quincy 15-HP 120-Gallon Two-Stage QT Xtreme Air Compressor
Model 2153DS12HCB46X
Quincy 15-HP 120-Gallon Two-Stage QT Xtreme Air Compressor Model 2153DS12HCB46X
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 51 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 69 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use •5 year warranty on the pump, 2 on the whole package •Must use Quincy maintenance kits to keep 5 year warranty Reduced Operating Costs •Lower maintenance cost than a rotary screw compressor •Factory filled with QuinCip® D synthetic lubricant Baldor Electric ODP 460 Volt, 3 Phase Motor •Famous for durability and reliability •Includes overload protection for maximum motor life Axial Flow Fan & Air Cooled Aftercooler •Maximum cooling prolongs pump life •Keeps moisture out of your hoses and tools Generous Factory Warranty •2 year factory warranty is standard •True Blue 5 Year Warranty Available From Quincy •Must register unit & purchase Quincy Maintenance Kit every year
Horse Power

15

Horse Power

Tank Size

120

Gallons

Voltage

460 V

3-Phase

CFM

51

CFM @ 175 PSI

Sound Attenuating Canopy
•Low noise operation at 69 dBA
•Removable front and back panels for easy service
Quincy Legendary Cast-Iron Reciprocating Compressor
•Rated for over 50,000 hours of use
•5 year warranty on the pump, 2 on the whole package
•Must use Quincy maintenance kits to keep 5 year warranty
Reduced Operating Costs
•Lower maintenance cost than a rotary screw compressor
•Factory filled with QuinCip® D synthetic lubricant
Baldor Electric ODP 460 Volt, 3 Phase Motor
•Famous for durability and reliability
•Includes overload protection for maximum motor life
Axial Flow Fan & Air Cooled Aftercooler
•Maximum cooling prolongs pump life
•Keeps moisture out of your hoses and tools
Generous Factory Warranty
•2 year factory warranty is standard
•True Blue 5 Year Warranty Available From Quincy
•Must register unit & purchase Quincy Maintenance Kit every year

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2153DS12HCB46X
Product Name Quincy 15-HP 120-Gallon Two-Stage QT Xtreme Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details