Air Compressors Direct Quincy 15-HP 120-Gallon Two-Stage Air Compressor Model 2153DS12HCA23

Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 51 CFM @ 175 PSI Industrial Duty Baldor 42 Amp Electric Motor •Runs cooler and more efficiently to last longer Cast Iron 4 Cylinder Pump •Best in the industry rated over 50,000 hour pump life •5 year warranty on pump if Quincy maintenance kit is used Industrial Duty Magnetic Starter •Wired and mounted at the factory Less Than 5 PPM Oil Blow By •Protects your tools and projects Strong Enough For Tough Jobs •145 to 175 working PSI; 51 CFM at 175 PSI •1" ball valve outlet •120 gallon ASME rated tank Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year
Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 51 CFM @ 175 PSI Industrial Duty Baldor 42 Amp Electric Motor •Runs cooler and more efficiently to last longer Cast Iron 4 Cylinder Pump •Best in the industry rated over 50,000 hour pump life •5 year warranty on pump if Quincy maintenance kit is used Industrial Duty Magnetic Starter •Wired and mounted at the factory Less Than 5 PPM Oil Blow By •Protects your tools and projects Strong Enough For Tough Jobs •145 to 175 working PSI; 51 CFM at 175 PSI •1" ball valve outlet •120 gallon ASME rated tank Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year

Suppliers

Company
Product
Description
Supplier Links
Quincy 15-HP 120-Gallon Two-Stage Air Compressor - Model 2153DS12HCA23 - Air Compressors Direct
Bolingbrook, IL, USA
Quincy 15-HP 120-Gallon Two-Stage Air Compressor
Model 2153DS12HCA23
Quincy 15-HP 120-Gallon Two-Stage Air Compressor Model 2153DS12HCA23
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 51 CFM @ 175 PSI Industrial Duty Baldor 42 Amp Electric Motor •Runs cooler and more efficiently to last longer Cast Iron 4 Cylinder Pump •Best in the industry rated over 50,000 hour pump life •5 year warranty on pump if Quincy maintenance kit is used Industrial Duty Magnetic Starter •Wired and mounted at the factory Less Than 5 PPM Oil Blow By •Protects your tools and projects Strong Enough For Tough Jobs •145 to 175 working PSI; 51 CFM at 175 PSI •1" ball valve outlet •120 gallon ASME rated tank Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year
Horse Power

15

Horse Power

Tank Size

120

Gallons

Voltage

230 V

3-Phase

CFM

51

CFM @ 175 PSI

Industrial Duty Baldor 42 Amp Electric Motor
•Runs cooler and more efficiently to last longer
Cast Iron 4 Cylinder Pump
•Best in the industry rated over 50,000 hour pump life
•5 year warranty on pump if Quincy maintenance kit is used
Industrial Duty Magnetic Starter
•Wired and mounted at the factory
Less Than 5 PPM Oil Blow By
•Protects your tools and projects
Strong Enough For Tough Jobs
•145 to 175 working PSI; 51 CFM at 175 PSI
•1" ball valve outlet
•120 gallon ASME rated tank
Generous Factory Warranty
•2 year factory warranty is standard
True Blue 5 Year Warranty Available From Quincy
•Must register the unit with Quincy
•Must purchase a Quincy Maintenance Kit every year

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2153DS12HCA23
Product Name Quincy 15-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ901A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M81 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 190 to 295 SCFM (323 to 501 m³/hr)
View Details