Air Compressors Direct BelAire 2-HP 60-Gallon Single-Stage Air Compressor Model 2061V

Description
Tank Size 60 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor Dual-Voltage Motor (115/230 Single-Phase) •Long lasting for maximum performance and reliability 60-Gallon Vertical Tank •Rugged receiver tank to improve consistency of air flow Fully Enclosed Belt Guard •Provides added safety during operation Added Features •Start/Stop pressure switch control •ASME safety and tank valves •Tank drain and discharge valve
Description
Tank Size 60 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor Dual-Voltage Motor (115/230 Single-Phase) •Long lasting for maximum performance and reliability 60-Gallon Vertical Tank •Rugged receiver tank to improve consistency of air flow Fully Enclosed Belt Guard •Provides added safety during operation Added Features •Start/Stop pressure switch control •ASME safety and tank valves •Tank drain and discharge valve

Suppliers

Company
Product
Description
Supplier Links
BelAire 2-HP 60-Gallon Single-Stage Air Compressor - Model 2061V - Air Compressors Direct
Bolingbrook, IL, USA
BelAire 2-HP 60-Gallon Single-Stage Air Compressor
Model 2061V
BelAire 2-HP 60-Gallon Single-Stage Air Compressor Model 2061V
Tank Size 60 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor Dual-Voltage Motor (115/230 Single-Phase) •Long lasting for maximum performance and reliability 60-Gallon Vertical Tank •Rugged receiver tank to improve consistency of air flow Fully Enclosed Belt Guard •Provides added safety during operation Added Features •Start/Stop pressure switch control •ASME safety and tank valves •Tank drain and discharge valve
Tank Size

60

Gallons

Power

7.1

CFM @ 90 PSI

Cast Iron Pump
•More durable and longer life than aluminum pumps
2-HP Motor Dual-Voltage Motor (115/230 Single-Phase)
•Long lasting for maximum performance and reliability
60-Gallon Vertical Tank
•Rugged receiver tank to improve consistency of air flow
Fully Enclosed Belt Guard
•Provides added safety during operation
Added Features
•Start/Stop pressure switch control
•ASME safety and tank valves
•Tank drain and discharge valve

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2061V
Product Name BelAire 2-HP 60-Gallon Single-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details