Air Compressors Direct Wagan 12-Volt Dynamite Inflator Model 2050

Description
Heavy Duty Air- Powered By Your Lighter Socket •Perfect for cars, light trucks and vans •Also good for rafts, sports balls, pool toys, etc. Fast And Powerful •Maximum flow rate is 35L/minute at 100 PSI Built In Pressure Gauge •Large, easy to read dial Includes: •Overheat protection •77" long rubber air hose •2 nozzle adapters and 1 sports needle •12 Volt cigarette lighter plug on a 10 foot cord •(Does not connect to 120 volt outlets)
Description
Heavy Duty Air- Powered By Your Lighter Socket •Perfect for cars, light trucks and vans •Also good for rafts, sports balls, pool toys, etc. Fast And Powerful •Maximum flow rate is 35L/minute at 100 PSI Built In Pressure Gauge •Large, easy to read dial Includes: •Overheat protection •77" long rubber air hose •2 nozzle adapters and 1 sports needle •12 Volt cigarette lighter plug on a 10 foot cord •(Does not connect to 120 volt outlets)

Suppliers

Company
Product
Description
Supplier Links
Wagan 12-Volt Dynamite Inflator - Model 2050 - Air Compressors Direct
Bolingbrook, IL, USA
Wagan 12-Volt Dynamite Inflator
Model 2050
Wagan 12-Volt Dynamite Inflator Model 2050
Heavy Duty Air- Powered By Your Lighter Socket •Perfect for cars, light trucks and vans •Also good for rafts, sports balls, pool toys, etc. Fast And Powerful •Maximum flow rate is 35L/minute at 100 PSI Built In Pressure Gauge •Large, easy to read dial Includes: •Overheat protection •77" long rubber air hose •2 nozzle adapters and 1 sports needle •12 Volt cigarette lighter plug on a 10 foot cord •(Does not connect to 120 volt outlets)

Heavy Duty Air- Powered By Your Lighter Socket
•Perfect for cars, light trucks and vans
•Also good for rafts, sports balls, pool toys, etc.
Fast And Powerful
•Maximum flow rate is 35L/minute at 100 PSI
Built In Pressure Gauge
•Large, easy to read dial
Includes:
•Overheat protection
•77" long rubber air hose
•2 nozzle adapters and 1 sports needle
•12 Volt cigarette lighter plug on a 10 foot cord
•(Does not connect to 120 volt outlets)

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2050
Product Name Wagan 12-Volt Dynamite Inflator
Discharge / Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details