Air Compressors Direct VIAIR 12-Volt Heavy Duty Onboard Air System Model 10005

Description
Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Heavy Duty System - Great for 33" & 35" Tires •Provides a higher flow rate compared to medium duty OBA system Includes: •400C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •35ft. Coil Hose •1/4” NPT Quick Connect Stud (F) •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI off) •Reducer (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •(3) 1/4” NPT Compression Fittings •4” Strip of Continuous Grommet Material •20ft. 12-Gauge Wire with Inline Fuse Holder •Electrical Connections
Description
Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Heavy Duty System - Great for 33" & 35" Tires •Provides a higher flow rate compared to medium duty OBA system Includes: •400C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •35ft. Coil Hose •1/4” NPT Quick Connect Stud (F) •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI off) •Reducer (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •(3) 1/4” NPT Compression Fittings •4” Strip of Continuous Grommet Material •20ft. 12-Gauge Wire with Inline Fuse Holder •Electrical Connections

Suppliers

Company
Product
Description
Supplier Links
VIAIR 12-Volt Heavy Duty Onboard Air System - Model 10005 - Air Compressors Direct
Bolingbrook, IL, USA
VIAIR 12-Volt Heavy Duty Onboard Air System
Model 10005
VIAIR 12-Volt Heavy Duty Onboard Air System Model 10005
Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Heavy Duty System - Great for 33" & 35" Tires •Provides a higher flow rate compared to medium duty OBA system Includes: •400C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •35ft. Coil Hose •1/4” NPT Quick Connect Stud (F) •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI off) •Reducer (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •(3) 1/4” NPT Compression Fittings •4” Strip of Continuous Grommet Material •20ft. 12-Gauge Wire with Inline Fuse Holder •Electrical Connections

Pre-Packaged Compressed Air Solution
•A complete pneumatic system w/ all components needed to install
Heavy Duty System - Great for 33" & 35" Tires
•Provides a higher flow rate compared to medium duty OBA system
Includes:
•400C VIAIR Compressor
•2.5 Gallon VIAIR Air Tank
•35ft. Coil Hose
•1/4” NPT Quick Connect Stud (F)
•1/4” NPT Quick Connect Coupler (M)
•Dash Panel Gauge with ON/OFF Switch
•Pressure Switch with Relay (110 PSI on, 150 PSI off)
•Reducer (1/8” NPT F to 1/4” NPT M)
•1/4” NPT 175 PSI Safety Valve
•1/4” NPT Drain Cock
•(3) 1/4” NPT Compression Fittings
•4” Strip of Continuous Grommet Material
•20ft. 12-Gauge Wire with Inline Fuse Holder
•Electrical Connections

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 10005
Product Name VIAIR 12-Volt Heavy Duty Onboard Air System
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details