Aimtec, Inc. Buck Through-Hole 5V 0.5A Step-Down DC-DC Converter IC AMSRW-7805Z

Description
5V 0.5A 7.5W DC-DC Converter, Step Down, 1-Out, SIP, Through Hole Product overview: AMSRW-7805Z from Aimtec is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Through-Hole, 5V, 0.5A, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Through-Hole, 5V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AMSRW-7805Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 0.5A 7.5W DC-DC Converter, Step Down, 1-Out, SIP, Through Hole Product overview: AMSRW-7805Z from Aimtec is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Through-Hole, 5V, 0.5A, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Through-Hole, 5V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AMSRW-7805Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Through-Hole 5V 0.5A Step-Down DC-DC Converter IC - 132-AMSRW-7805Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Through-Hole 5V 0.5A Step-Down DC-DC Converter IC
132-AMSRW-7805Z
Buck Through-Hole 5V 0.5A Step-Down DC-DC Converter IC 132-AMSRW-7805Z
5V 0.5A 7.5W DC-DC Converter, Step Down, 1-Out, SIP, Through Hole Product overview: AMSRW-7805Z from Aimtec is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Through-Hole, 5V, 0.5A, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Through-Hole, 5V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AMSRW-7805Z can be used for catalog matching and distributor lookup.

5V 0.5A 7.5W DC-DC Converter, Step Down, 1-Out, SIP, Through Hole Product overview: AMSRW-7805Z from Aimtec is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Through-Hole, 5V, 0.5A, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Through-Hole, 5V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AMSRW-7805Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1229774-AMSRW-7805Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1229774-AMSRW-7805Z
Power Supplies - Board Mount - DC DC Converters 1229774-AMSRW-7805Z
Win Source Part Number: 1229774-AMSRW-7805Z Category: Power Supplies - Board Mount>DC DC Converters Series: AMSRW-78Z (7.5W) Type: Non-Isolated PoL Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 72V Efficiency: 80% Mounting Type: Through Hole Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Alternative Parts (Cross-Reference): AMSRW7805Z; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AMSRW-7805Z Base Product Number: AMSRW Approval Agency: CE

Win Source Part Number: 1229774-AMSRW-7805Z
Category: Power Supplies - Board Mount>DC DC Converters
Series: AMSRW-78Z (7.5W)
Type: Non-Isolated PoL Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 2.5 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 72V
Efficiency: 80%
Mounting Type: Through Hole
Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Alternative Parts (Cross-Reference): AMSRW7805Z;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AMSRW-7805Z
Base Product Number: AMSRW
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AMSRW-7805Z 1229774-AMSRW-7805Z
Product Name Buck Through-Hole 5V 0.5A Step-Down DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SIP Other; Tube
Unlock Full Specs
to access all available technical data