Aimtec, Inc. Switching Regulator, Dc-Dc, 3.3V, 0.5A; Power Supply Approvals Aimtec AMSRU-7803JZ

Description
SWITCHING REGULATOR, DC-DC, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, DC-DC, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Dc-Dc, 3.3V, 0.5A; Power Supply Approvals Aimtec - 27AK1817 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Dc-Dc, 3.3V, 0.5A; Power Supply Approvals Aimtec
27AK1817
Switching Regulator, Dc-Dc, 3.3V, 0.5A; Power Supply Approvals Aimtec 27AK1817
SWITCHING REGULATOR, DC-DC, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

SWITCHING REGULATOR, DC-DC, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1817
Product Name Switching Regulator, Dc-Dc, 3.3V, 0.5A; Power Supply Approvals Aimtec
Technology Switching Power Supply
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details