Aimtec, Inc. Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Aimtec AMSRL-7809JZ

Description
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:AMSRL-78JZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:AMSRL-78JZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Aimtec - 25AK2814 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Aimtec
25AK2814
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Aimtec 25AK2814
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:AMSRL-78JZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:AMSRL-78JZ Series; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2814
Product Name Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Aimtec
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers