Win Source Part Number: 1342274-AMSRB1-7805J
Category: Power Supplies - Board Mount - DC DC Converters
Series: AMSRB1-78JZ
Type: Non-Isolated PoL Module
Package: Tube
Size / Dimension: 0.46" L x 0.32" W x 0.41" H (11.6mm x 8.0mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 5 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 8V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AMSRB
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1342274-AMSRB1-7805JZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |