Aimtec, Inc. Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Aimtec AMSR2-783.3JZ

Description
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Aimtec - 25AK2819 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Aimtec
25AK2819
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Aimtec 25AK2819
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:AMSR2-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2819
Product Name Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-elr-10360-240-4u-27142 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details