Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AMSR-7805Z

Description
Win Source Part Number: 1349010-AMSR-7805Z Category: Power Supplies - Board Mount - DC DC Converters Series: AMSR-78Z (7.5W) Type: Non-Isolated PoL Module Package: Tube Size / Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 6.5V Voltage - Input (Max): 34V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AMSR Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1349010-AMSR-7805Z Category: Power Supplies - Board Mount - DC DC Converters Series: AMSR-78Z (7.5W) Type: Non-Isolated PoL Module Package: Tube Size / Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 6.5V Voltage - Input (Max): 34V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AMSR Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349010-AMSR-7805Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349010-AMSR-7805Z
Power Supplies - Board Mount - DC DC Converters 1349010-AMSR-7805Z
Win Source Part Number: 1349010-AMSR-7805Z Category: Power Supplies - Board Mount - DC DC Converters Series: AMSR-78Z (7.5W) Type: Non-Isolated PoL Module Package: Tube Size / Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 6.5V Voltage - Input (Max): 34V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Base Product Number: AMSR Approval Agency: CE

Win Source Part Number: 1349010-AMSR-7805Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: AMSR-78Z (7.5W)
Type: Non-Isolated PoL Module
Package: Tube
Size / Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 2.5 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 34V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Base Product Number: AMSR
Approval Agency: CE

Buy Now Datasheet
Dual DC-DC Converter IC - 132-AMSR-7805Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DC-DC Converter IC
132-AMSR-7805Z
Dual DC-DC Converter IC 132-AMSR-7805Z
Switching Regulators; Product Weight (grams): 1.8; Input voltage min (V): 6.5; Input voltage max (V): 34; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 2.5; Max Output current (A): 0.5; Efficiency (%): 85~94; Max Capacitive load (µF): 220; Package type: SIP3; Mounting: PCB; W (in): 0.29; L (in): 0.46; H (in): 0.4; W (mm): 7.5; L (mm): 11.68; H (mm): 10.16; Min Operating temperature: -40; Max operating temperature (°C): 85; EMC compliance 2: EN Product overview: AMSR-7805Z from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AMSR-7805Z can be used for catalog matching and distributor lookup.

Switching Regulators; Product Weight (grams): 1.8; Input voltage min (V): 6.5; Input voltage max (V): 34; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 2.5; Max Output current (A): 0.5; Efficiency (%): 85~94; Max Capacitive load (µF): 220; Package type: SIP3; Mounting: PCB; W (in): 0.29; L (in): 0.46; H (in): 0.4; W (mm): 7.5; L (mm): 11.68; H (mm): 10.16; Min Operating temperature: -40; Max operating temperature (°C): 85; EMC compliance 2: EN Product overview: AMSR-7805Z from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AMSR-7805Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1349010-AMSR-7805Z 132-AMSR-7805Z
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Tube Other; SIP
Unlock Full Specs
to access all available technical data