Aimtec, Inc. Filters - Common Mode Chokes AMFC22-1NZ-360

Description
Win Source Part Number: 1162185-AMFC22-1NZ-3 60 Category: Filters>Common Mode Chokes Series: AMFC-NZ Package: Box Voltage Rating - DC: 2000V (2kV) Current Rating (Max): 1A Filter Type: Power Line Height (Max): 0.709" (18.00mm) Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 1 kHz DC Resistance (DCR) (Max): 90mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.669" L x 0.378" W (17.00mm x 9.60mm) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AMFC22-1NZ-360 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1162185-AMFC22-1NZ-3 60 Category: Filters>Common Mode Chokes Series: AMFC-NZ Package: Box Voltage Rating - DC: 2000V (2kV) Current Rating (Max): 1A Filter Type: Power Line Height (Max): 0.709" (18.00mm) Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 1 kHz DC Resistance (DCR) (Max): 90mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.669" L x 0.378" W (17.00mm x 9.60mm) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AMFC22-1NZ-360 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1162185-AMFC22-1NZ-360
Filters - Common Mode Chokes 1162185-AMFC22-1NZ-360
Win Source Part Number: 1162185-AMFC22-1NZ-3 60 Category: Filters>Common Mode Chokes Series: AMFC-NZ Package: Box Voltage Rating - DC: 2000V (2kV) Current Rating (Max): 1A Filter Type: Power Line Height (Max): 0.709" (18.00mm) Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 1 kHz DC Resistance (DCR) (Max): 90mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.669" L x 0.378" W (17.00mm x 9.60mm) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AMFC22-1NZ-360 RoHS Status: RoHS non-compliant

Win Source Part Number: 1162185-AMFC22-1NZ-360
Category: Filters>Common Mode Chokes
Series: AMFC-NZ
Package: Box
Voltage Rating - DC: 2000V (2kV)
Current Rating (Max): 1A
Filter Type: Power Line
Height (Max): 0.709" (18.00mm)
Number of Lines: 2
Inductance @ Frequency: 2.2 mH @ 1 kHz
DC Resistance (DCR) (Max): 90mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.669" L x 0.378" W (17.00mm x 9.60mm)
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AMFC22-1NZ-360
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1162185-AMFC22-1NZ-360
Product Name Filters - Common Mode Chokes
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details