Aimtec, Inc. Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec AMESP75-48S277NZ

Description
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec - 27AK1798 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec
27AK1798
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec 27AK1798
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1798
Product Name Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1233827 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
DC Output Current 10 amps
View Details