Aimtec, Inc. Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec AMESP75-24S277NZ

Description
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec - 25AK2768 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec
25AK2768
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec 25AK2768
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2768
Product Name Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details