Aimtec, Inc. Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Aimtec AMESP75-12S277NZ

Description
POWER SUPPLY, AC-DC, 12V, 6.3A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:75.6W; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 6.3A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:75.6W; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Aimtec - 27AK1797 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Aimtec
27AK1797
Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Aimtec 27AK1797
POWER SUPPLY, AC-DC, 12V, 6.3A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:75.6W; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6.3A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:75.6W; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1797
Product Name Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details