Aimtec, Inc. Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Aimtec AMESP320-48S277NZ

Description
POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Aimtec - 27AK1796 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Aimtec
27AK1796
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Aimtec 27AK1796
POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1796
Product Name Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026020 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details