Aimtec, Inc. Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec AMES75-48SNZ

Description
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec - 27AK1807 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec
27AK1807
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec 27AK1807
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1807
Product Name Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227895 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details