Aimtec, Inc. Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec AMES75-24S277NZ

Description
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec - 25AK2791 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec
25AK2791
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec 25AK2791
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:76.8W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2791
Product Name Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227685 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details