Aimtec, Inc. Power Supply, Ac-Dc, 5/24/12V, 5/1.5/1A; Power Supply Approvals Aimtec AMES75-052412TNZ

Description
POWER SUPPLY, AC-DC, 5/24/12V, 5/1.5/1A; Power Supply Approvals:ITE & Household; No. of Outputs:3Outputs; Output Power Max:73W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5/24/12V, 5/1.5/1A; Power Supply Approvals:ITE & Household; No. of Outputs:3Outputs; Output Power Max:73W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5/24/12V, 5/1.5/1A; Power Supply Approvals Aimtec - 27AK1804 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5/24/12V, 5/1.5/1A; Power Supply Approvals Aimtec
27AK1804
Power Supply, Ac-Dc, 5/24/12V, 5/1.5/1A; Power Supply Approvals Aimtec 27AK1804
POWER SUPPLY, AC-DC, 5/24/12V, 5/1.5/1A; Power Supply Approvals:ITE & Household; No. of Outputs:3Outputs; Output Power Max:73W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5/24/12V, 5/1.5/1A; Power Supply Approvals:ITE & Household; No. of Outputs:3Outputs; Output Power Max:73W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1804
Product Name Power Supply, Ac-Dc, 5/24/12V, 5/1.5/1A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details