Aimtec, Inc. Power Supply, Ac-Dc, 5/12V, 7/3A; Power Supply Approvals Aimtec AMES75-0512DNZ

Description
POWER SUPPLY, AC-DC, 5/12V, 7/3A; Power Supply Approvals:ITE & Household; No. of Outputs:2Outputs; Output Power Max:71W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5/12V, 7/3A; Power Supply Approvals:ITE & Household; No. of Outputs:2Outputs; Output Power Max:71W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5/12V, 7/3A; Power Supply Approvals Aimtec - 27AK1803 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5/12V, 7/3A; Power Supply Approvals Aimtec
27AK1803
Power Supply, Ac-Dc, 5/12V, 7/3A; Power Supply Approvals Aimtec 27AK1803
POWER SUPPLY, AC-DC, 5/12V, 7/3A; Power Supply Approvals:ITE & Household; No. of Outputs:2Outputs; Output Power Max:71W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5/12V, 7/3A; Power Supply Approvals:ITE & Household; No. of Outputs:2Outputs; Output Power Max:71W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1803
Product Name Power Supply, Ac-Dc, 5/12V, 7/3A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details