Aimtec, Inc. Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Aimtec AMES75-051212TNZ

Description
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:69.6W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Current - Output 2:2.8A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:69.6W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Current - Output 2:2.8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Aimtec - 25AK2789 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Aimtec
25AK2789
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Aimtec 25AK2789
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:69.6W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Current - Output 2:2.8A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:69.6W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V; Output Current - Output 2:2.8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2789
Product Name Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 114091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details