Aimtec, Inc. Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Aimtec AMES50-48S277NZ

Description
POWER SUPPLY, AC-DC, 48V, 1.1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 48V, 1.1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The AMES50-277NZ is an enclosed AC/DC power supply designed for a wide range of applications, providing an output voltage of 48V and a maximum output current of 1.1A, resulting in a total output power of 52.8W. It operates within an input voltage range of 85-305VAC and is suitable for various environments with an operating temperature range of -30°C to +70°C. The power supply features high isolation voltage of up to 4000VAC, ensuring safety and reliability. It includes built-in protections such as output short circuit protection, over-current protection, and over-voltage protection. The device has a high mean time between failures (MTBF) of over 300,000 hours, indicating robust performance. The AMES50-277NZ is compliant with multiple safety standards, making it suitable for applications in industrial controls, instrumentation, and communication systems.

Datasheet Summary
Powered by GS/AI

The AMES50-277NZ is an enclosed AC/DC power supply designed for a wide range of applications, providing an output voltage of 48V and a maximum output current of 1.1A, resulting in a total output power of 52.8W. It operates within an input voltage range of 85-305VAC and is suitable for various environments with an operating temperature range of -30°C to +70°C. The power supply features high isolation voltage of up to 4000VAC, ensuring safety and reliability. It includes built-in protections such as output short circuit protection, over-current protection, and over-voltage protection. The device has a high mean time between failures (MTBF) of over 300,000 hours, indicating robust performance. The AMES50-277NZ is compliant with multiple safety standards, making it suitable for applications in industrial controls, instrumentation, and communication systems.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Aimtec - 27AK1802 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Aimtec
27AK1802
Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Aimtec 27AK1802
POWER SUPPLY, AC-DC, 48V, 1.1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1802
Product Name Power Supply, Ac-Dc, 48V, 1.1A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details