Aimtec, Inc. Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Aimtec AMES50-36SNZ

Description
POWER SUPPLY, AC-DC, 36V, 1.45A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:52.2W; Output Voltage - Output 1:36V; Output Current - Output 1:1.45A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 36V, 1.45A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:52.2W; Output Voltage - Output 1:36V; Output Current - Output 1:1.45A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Aimtec - 25AK2788 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Aimtec
25AK2788
Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Aimtec 25AK2788
POWER SUPPLY, AC-DC, 36V, 1.45A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:52.2W; Output Voltage - Output 1:36V; Output Current - Output 1:1.45A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 1.45A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:52.2W; Output Voltage - Output 1:36V; Output Current - Output 1:1.45A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2788
Product Name Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 114091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details