Aimtec, Inc. Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Aimtec AMES200-24SNZ

Description
POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Aimtec - 25AK2776 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Aimtec
25AK2776
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Aimtec 25AK2776
POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2776
Product Name Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Aimtec
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227164 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details