Aimtec, Inc. Led Driver, Constant Current, 60W; Power Supply Approvals Aimtec AMER60-12V

Description
LED DRIVER, CONSTANT CURRENT, 60W; Power Supply Approvals:ITE; Output Power Max:60W; Output Voltage Max:12V; Output Current:5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, CONSTANT CURRENT, 60W; Power Supply Approvals:ITE; Output Power Max:60W; Output Voltage Max:12V; Output Current:5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Constant Current, 60W; Power Supply Approvals Aimtec - 26AK5343 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, 60W; Power Supply Approvals Aimtec
26AK5343
Led Driver, Constant Current, 60W; Power Supply Approvals Aimtec 26AK5343
LED DRIVER, CONSTANT CURRENT, 60W; Power Supply Approvals:ITE; Output Power Max:60W; Output Voltage Max:12V; Output Current:5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, 60W; Power Supply Approvals:ITE; Output Power Max:60W; Output Voltage Max:12V; Output Current:5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 26AK5343
Product Name Led Driver, Constant Current, 60W; Power Supply Approvals Aimtec
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227637 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details