LED DRIVER, CONSTANT CURRENT, 50.4W; Power Supply Approvals:-; Output Power Max:50.4W; Output Voltage Max:42V; Output Current:1.2A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 26AK5341 |
| Product Name | Led Driver, Constant Current, 50.4W; Power Supply Approvals Aimtec |
| Form Factor | Intgrated Circuit (IC) |
| Type | Constant Current |
| Input Voltage | 90 to 305 volts |
| Output Voltage | 42 volts |