Aimtec, Inc. Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec AMEPR30N-4260Z

Description
LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Description
LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aimtec AMEPR30N-4260Z is a constant current LED driver with a maximum output power of 25.2W, designed to deliver a stable output current of 600mA. It operates within an input voltage range of 90 to 305 VAC and features a low output voltage ripple, ensuring flicker-free performance. The driver includes protections against over-temperature, short circuits, and open circuits, enhancing reliability in various applications. With a high efficiency rating and a power factor of 0.98 at full load, it is suitable for energy-efficient lighting solutions. The device is compliant with Class II LED luminaire standards and has an IP62 rating for dust and moisture resistance. It is also backed by a five-year warranty, indicating a commitment to quality and durability.

Datasheet Summary
Powered by GS/AI

The Aimtec AMEPR30N-4260Z is a constant current LED driver with a maximum output power of 25.2W, designed to deliver a stable output current of 600mA. It operates within an input voltage range of 90 to 305 VAC and features a low output voltage ripple, ensuring flicker-free performance. The driver includes protections against over-temperature, short circuits, and open circuits, enhancing reliability in various applications. With a high efficiency rating and a power factor of 0.98 at full load, it is suitable for energy-efficient lighting solutions. The device is compliant with Class II LED luminaire standards and has an IP62 rating for dust and moisture resistance. It is also backed by a five-year warranty, indicating a commitment to quality and durability.

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec - 26AK5332 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec
26AK5332
Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec 26AK5332
LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 26AK5332
Product Name Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 to 305 volts
Output Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 448-TLD55421QUXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 36 volts
Output Voltage 4.5 to 55 volts
View Details
3 suppliers
PMIC - LED Drivers - CAT3614HV2G-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 31 milliamps
View Details
LED Drivers - 642794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details