POWER SUPPLY, AC-DC, 3.3V, 1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):3.3W; Input Voltage VAC:90V AC to 528V AC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 36AK5098 |
| Product Name | Power Supply, Ac-Dc, 3.3V, 1A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |