Aimtec, Inc. Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Aimtec AMEOFL5-24S480HANZ-B

Description
POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Aimtec - 36AK5097 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Aimtec
36AK5097
Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Aimtec 36AK5097
POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC

POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:90V AC to 528V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 36AK5097
Product Name Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details