The Aimtec AMEOF550-HAMJZ is a compact AC-DC power supply designed for various applications, including medical systems. It provides a single output of 48V at a maximum current of 6.7A, with a total power rating of 550W under forced cooling conditions and 321.6W under convection cooling. The unit features a universal input voltage range of 90-264VAC and 127-370VDC, making it versatile for different power sources. This power supply is equipped with active power factor correction (PFC) and offers high efficiency, with typical efficiency ratings around 94% at 230VAC. It includes multiple protection features such as over-current, over-voltage, and over-temperature protection, ensuring reliable operation. The AMEOF550-HAMJZ meets several safety and EMC standards, including UL60601-1 and EN/UL62368-1, making it suitable for medical and industrial applications. Operating temperature ranges from -40°C to +70°C, and the device has a low no-load power consumption of 0.5W. The power supply is designed for Class I applications and provides high isolation voltage of 4000VAC. Overall, the AMEOF550-HAMJZ is a robust option for engineers seeking a reliable power supply for demanding environments.
POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):550W @ 25CFM; Power Rating (Convection Cooling):321.6W; Output Voltage - Output 2:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 57AK7254 |
| Product Name | Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |