Aimtec, Inc. Power Supply, Ac-Dc, 24V, 10.5A; Power Supply Approvals Aimtec AMEOF450-24SHAMJZ

Description
POWER SUPPLY, AC-DC, 24V, 10.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 10.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 10.5A; Power Supply Approvals Aimtec - 27AK1791 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.5A; Power Supply Approvals Aimtec
27AK1791
Power Supply, Ac-Dc, 24V, 10.5A; Power Supply Approvals Aimtec 27AK1791
POWER SUPPLY, AC-DC, 24V, 10.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1791
Product Name Power Supply, Ac-Dc, 24V, 10.5A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
AC/DC Adapters - 1176609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details