POWER SUPPLY, AC-DC, 24V, 10.5A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 57AK7239 |
| Product Name | Power Supply, Ac-Dc, 24V, 10.5A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |