POWER SUPPLY, AC-DC, 15V, 16.7A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42AK3951 |
| Product Name | Power Supply, Ac-Dc, 15V, 16.7A; Power Supply Approvals Aimtec |
| Type | DC Power Supply |