Aimtec, Inc. Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec AMEOF450-12SHAMJZ

Description
POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec - 42AK3948 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec
42AK3948
Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec 42AK3948
POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AK3948
Product Name Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details