Aimtec, Inc. Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec AMEOF450-12SHAMJZ-002

Description
POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec - 57AK7233 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec
57AK7233
Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec 57AK7233
POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 25CFM; Power Rating (Convection Cooling):250W; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 57AK7233
Product Name Power Supply, Ac-Dc, 12V, 20.8A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details